DLA - SMD-5962-93183

MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 April 1994
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55LBC176 Differential bus transceivers

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-line 2 CQCC1-N20 20 square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) 1/ . . . . . . . . . . . . . . . 7 V dc Voltage range at any bus terminal. . . . . . . . . . . −10 V dc to 15 V dc Enable input voltage . . . . . . . . . . . . . . . . . 5.5 V Storage temperature range. . . . . . . . . . . . . . . −65°C to +150°C Lead temperature, soldering 1.6 mm (1/16 inch) from case for 10 seconds. . . . . . . . . . . . . . . . . +260°C Power dissipation (PD): Case P 2/ . . . . . . . . . . . . . . . . . . . . . 1050 mW Case 2 2/ . . . . . . . . . . . . . . . . . . . . . 1375 mW Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835

Supply voltage range, (VCC). . . . . . . . . . . . . . 4.5 V dc min, 5.5 V dc max Voltage at any bus terminal (separately or common mode), (VI or VIC) . . . . . . . . . . . . . . . . . −7 V dc min, 12 V dc max High level input voltage, (VIH) D, DE, and [R bar][E bar]. . . . . 2 V dc min Low level input voltage, (VIL) D, DE, and [R bar][E bar] . . . . . 0.8 V dc max Differential input voltage, (VID) 3/ . . . . . . . . . ±12 V dc max High-level output current, (IOH) Driver. . . . . . . . −60 mA max Receiver. . . . . . . −400 µA max Low-level output current, (IOL) Driver . . . . . . . . 60 mA max Receiver . . . . . . . 8 mA max Operating ambient temperature (TA) . . . . . . . . . . −55°C min to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 30, 2020
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 2, 2014
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 30, 2002
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 7, 1999
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 7, 1995
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-93183
April 1, 1994
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement