DOD - SMD 5962-88630
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 3 June 1997 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following examples.
For device classes M and Q:
For device class V:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 AMP-01A Low-noise, precision, instrumentation amplifier 02 AMP-01B Low-noise, precision, instrumentation amplifier 03 AMP01 Low-noise, precision, instrumentation amplifier
The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device classes M and Q designators will not be included in the PIN and will not be marked on the device.
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style V GDIP1-T18 or CDIP2-T18 18 Dual-in-line 3 CQCC1-N28 28 Square leadless chip carrier K GDFP2-F24 or CDFP3-F24 24 Flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage (VS)...................
Supply voltage (VS)...................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History