DOD - SMD 5962-88630

MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 1 July 2008
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 14, 2019
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 1, 2019
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 14, 2013
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-88630
July 1, 2008
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 16, 2006
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 22, 2002
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 26, 2000
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 3, 1997
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 26, 1993
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 13, 1988
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement