DLA - SMD-5962-88630 REV A

MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 August 1993
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AMP-01A Low-noise, precision, instrumentation amplifier 02 AMP-01B Low-noise, precision, instrumentation amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows.

Outline letter Case outline V D-6 (18-lead. .960" × .310" × .200"), dual in-line package 3 C-4 28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage (VS) - - - - - - - - - - - - - - - - - ±18 V dc Power dissipation (PD)- - - - - - - - - - - - - - - - 500 mW 1/ Common mode input voltage - - - - - - - - - - - - - - Supply voltage Differential input voltage: RG ≥ 2 kΩ - - - - - - - - - - - - - - - - - - - - - ±20 V dc RG ≤ 2 kΩ - - - - - - - - - - - - - - - - - - - - - ±10 V dc Output short circuit duration - - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds)- - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case V- - - - - - - - - - - - - - - - - - - - - - - 120° C/W Case 3- - - - - - - - - - - - - - - - - - - - - - - 104° C/W

Supply voltage (VS) - - - - - - - - - - - - - - - - - ±15 V dc Ambient operating temperature range (TA)- - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 14, 2019
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 1, 2019
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 14, 2013
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 1, 2008
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 16, 2006
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 22, 2002
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 26, 2000
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 3, 1997
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-88630 REV A
August 26, 1993
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 13, 1988
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement