DOD - SMD 5962-91614

MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 24 September 2002
Status: inactive
Page Count: 17

Document History

March 15, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 16, 2015
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 30, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 11, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 14, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD 5962-91614
September 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
March 5, 2001
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 3, 1998
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability) class E (exceptions), class G (lowest high reliability), class H (high reliability), and class K (highest...
October 29, 1997
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
May 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
March 22, 1993
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 2, 1992
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement