DLA - SMD-5962-91614 REV B

MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 11 May 1993
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MHF+2815D/883 DC-DC converter, 15 W, ±15 V output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 8 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +50 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - 6 W Output power - - - - - - - - - - - - - - - - - - - - - - - - - - - - 15.34 W Lead soldering temperature (10 seconds) - - - - - - - - - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - +16 V dc to +40 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 15, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 16, 2015
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 30, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 11, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 14, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
September 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
March 5, 2001
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 3, 1998
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability) class E (exceptions), class G (lowest high reliability), class H (high reliability), and class K (highest...
October 29, 1997
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-91614 REV B
May 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
March 22, 1993
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 2, 1992
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement