DS/EN 61131-2+A11
Programmable controllers - Part 2: Equipment requirements and test
| Organization: | DS |
| Publication Date: | 3 December 1997 |
| Status: | inactive |
| Page Count: | 236 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This International Standard applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machine interfaces (MMIs), etc. Equipment covered in this standard is intended for use in overvoltage category II (see IEC 364-4-443), in low voltage installations, where the rated mains supply voltage does not exceed 1000 V a.c. (50/60 Hz), or 1500 V d.c., for the control and command of machines and industrial processes.
Document History