DS/EN 61131-2
Programmable controllers - Part 2: Equipment requirements and test
| Organization: | DS |
| Publication Date: | 5 January 2004 |
| Status: | inactive |
| Page Count: | 123 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This Part of IEC 61131 specifies requirements and related tests for programmable controllers (PLC) and their associated peripherals (for example, programming and debugging tools (PADT's), human-machine interfaces (HMIs), ect.) which have as their intended use the control and command of machines and industrial processes. PLCs and their associated peripherals are inteded to be used in an industrial enviroment and may be provided as open or enclosed equipment. If a PLC or its associated peripherals are Intended for use in other environments, then the specific requirements, standards and installation practices for those other environmetns must be additionally apllied to the PLC and its associated peripherals. This standard also applies to any products performing the function of PLCs and/or their associated peripherals.
Document History