DS/EN 61131-2/A12

Programmable controllers - Part 2: Equipment requirements and test

inactive
Organization: DS
Publication Date: 14 December 2000
Status: inactive
Page Count: 6
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This International Standard applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machine interfaces (MMIs), etc. Equipment covered in this standard is intended for use in overvoltage category II (see IEC 364-4-443), in low voltage installations, where the rated mains supply voltage does not exceed 1000 V a.c. (50/60 Hz), or 1500 V d.c., for the control and command of machines and industrial processes.

Document History

September 28, 2007
Programmable controllers - Part 2: Equipment requirements and tests
This Part of IEC 61131 specifies requirements and related tests for programmable controllers (PLC) and their associated peripherals (for example, programming and debugging tools (PADTs),...
March 11, 2006
Programmable controllers - Part 2: Equipment requirements and tests
A description is not available for this item.
January 5, 2004
Programmable controllers - Part 2: Equipment requirements and test
This Part of IEC 61131 specifies requirements and related tests for programmable controllers (PLC) and their associated peripherals (for example, programming and debugging tools (PADT's),...
DS/EN 61131-2/A12
December 14, 2000
Programmable controllers - Part 2: Equipment requirements and test
This International Standard applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machine interfaces...
March 12, 1998
Programmable controllers - Part 2: Equipment requirements and tests
This International Standard applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machine interfaces...
December 3, 1997
Programmable controllers - Part 2: Equipment requirements and test
This International Standard applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machine interfaces...
Industrial-process measurement and control – Programmable controllers – Part 2: Equipment requirements and tests
This part of IEC 61131 specifies functional and electromagnetic compatibility requirements and related verification tests for industrial control equipment of the following types: - Programmable...
Advertisement