DLA - SMD-5962-89498 REV E
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 5 August 1997 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Accuracy Device type Generic number Circuit function (+/−1.0 LSB) 01 SDC14561-114 90 V, 400 Hz, S/D converter 2.0 minutes 02 SDC14561-115 90 V, 400 Hz, S/D converter 1.0 minute 03 HSD1066-349H 90 V, 400 Hz, S/D converter 2.0 minutes 04 HSD1066-349V 90 V, 400 Hz, S/D converter 1.0 minute 05 SDC14562-114 90 V, 60 Hz, S/D converter 2.0 minutes
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-PRF-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) ....................
Positive supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History