DLA - SMD-5962-89498
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 23 February 1990 |
| Status: | inactive |
| Page Count: | 13 |
Document History
December 4, 2023
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 17, 2019
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
Scope.
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
February 25, 2008
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
December 2, 2004
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
September 4, 2002
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
August 5, 1997
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.
The complete PIN shall be as shown in the following example:
The device...
April 22, 1996
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
June 16, 1995
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
September 20, 1993
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
May 14, 1992
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-89498
February 23, 1990
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.