DLA - MIL-W-16878C
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 16 January 1961 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers wire designed for the internal wiring of meters, panels, and electrical and electronic equipment to have minimum size and with consistent with service requirement. The temperature rating of wire included in the specification ranges from 80° to 200° Centigrade (C), with potential ratings of from 75 to 3,000 volts (r.m.m.s).
intended Use:
The types of wire specified (see applicable type) have characteristics and ratings which are not provided h Specification MILW-76. The potential rating (see applicable type) is the... View More
Document History