NPFC - MIL-DTL-16878
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 12 January 2016 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers unshielded wire for hookup and lead wiring of electrical and electronic components and equipment. The temperature rating of wire under this specification ranges from -65 to 260 degrees Celsius with potential rating from 250 to 5,000 volts root mean square (Vrms).
intended Use:
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from -65 °C to 260 °C. The single... View More
Document History