NPFC - MIL-W-16878

WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 11 September 1992
Status: inactive
Page Count: 33
scope:

This specification covers unshielded wire for hookup and lead wiring of electrical and electronic components and equipment so that minimum size and weight are consistent with service requirements. The temperature rating of wire included in this specification ranges to a maximum of 260 degrees Celsius (°C), with potential rating from 250 to 5000 volts root mean square (Vrms).

Wire is of the following conductor material, size, stranding, and insulation color code, as specified (see 3.1 and 6.2).

Part numberbs shall be of the following form, as specified (see 6.2.1):

M16878/15 B C B ∗ (see 1.2.2) (see 1.2.3) (see 1.2.4) (see 1.2.5) (see 1.2.6)

The Military specification sheet number designation consists of a prefix M which indicates a military specification item, the specification number and the specification sheet number. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Conductor material is as specified (see 3.1), with the conductor material designated by a single letter specified as follows:

B = Coated copper. C = Coated copper-clad steel (C.C. Steel). D = Coated high-strength copper alloy (H.S.C.A.). E = Coated copper with overall metallic coating.

The conductor's American Wire Gage (AWG) size is designated by a single letter specified as follows:

AWG Letter AWG Letter AWG Letter AWG Letter 32 A 20 G 8 N 00 W 30 B 18 H 6 P 000 Y 28 C 16 J 4 R 0000 Z 26 D 14 K 2 S 24 E 12 L 1 T 22 F 10 M 0 U

AWG for solid conductor is standard AWG; stranded wire is to the closest even-numbered AWG with normal stranding (7, 19, 37, and so forth) (see 6.1.2).

The number of strands making up the conductor is designated by a letter specified as follows:

Number of strands Letter Number of strands Letter 1 A 133 L 7 B 168 M 10 C 259 N 16 D 665 P 19 E 817 R 26 F 1045 S 37 G 1330 T 41 H 1672 V 65 J 2109 W 105 K

The insulation color code is in accordance with the identification coding system of MIL-STD-681, and may be 1, 2, or 3 digits depending on the number or absence of strips or bands. The first number is the color of the insulation, the second number represents the color of the first strip or band, the third number, the color of the second strip or band. Designation of the color code need not be imprinted on the wire. The colors and their corresponding number are as follows:

COLOR CODE CHART Number Number Color Designator Color Designator Black 0 Green 5 Brown 1 Blue 6 Red 2 Violet (purple) 7 Orange 3 Gray (slate) 8 Yellow 4 White 9

The colors listed are the preferred colors in accordance with FED-STD-595 unless the contracting activity specifies alternates (see 6.2).

This appendix establishes the minimum continuous wire lengths for polytetrafluorethylene (PTFE) wire constructions. The information contained herein is intended for compliance unless there is an alternative specified in 6.2.

intended Use:

The single conductor wire covered in this specification is intended for use in lead wire and internal wiring of electrical and electronic equipment and switchboards.

Precautionary... View More

Document History

July 31, 2020
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from -65 °C to 260 °C. The single...
January 31, 2019
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from -65 °C to 260 °C. The single...
January 12, 2016
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from -65 °C to 260 °C. The single...
January 12, 2016
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 11, 2012
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 11, 2012
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from -65 °C to 260 °C. The single...
July 2, 2002
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 11, 2000
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from −65 °C to 260 °C. The single...
June 8, 1994
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-W-16878
September 11, 1992
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification covers unshielded wire for hookup and lead wiring of electrical and electronic components and equipment so that minimum size and weight are consistent with service requirements....
September 11, 1992
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 21, 1984
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 25, 1982
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 10, 1981
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification covers unshielded wire for hook up and lead wiring of electrical and electronic components and equipment, to have minimum size and weight consistent with service requirements. The...
August 10, 1981
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 15, 1967
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 5, 1961
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 16, 1961
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
The types of wire specified (see applicable type) have characteristics and ratings which are not provided h Specification MILW-76. The potential rating (see applicable type) is the maximum...
January 16, 1961
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 16, 1961
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
This specification covers single conductor wire only for general and specific applications indicated in 1.1. Characteristics and ratings of the primary insulated wire types are given in detail...
April 3, 1958
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
November 8, 1955
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 19, 1955
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
The types of wire specified (see individual specification sheet) have characteristics and ratings which are not provided in Specification MIL-W-76. The potential rating (see individual specification...
February 1, 1954
WIRE, ELECTRICAL, INSULATED, GENERAL SPECIFICATION FOR
The types of wire specified (see individual specification sheet) have characteristics and ratings which are not provided in Specification JAN-C-76. The potential rating (see individual specification...

References

Advertisement