CSA - CAN/CSA-ISO/IEC 13842-00

Information Technology - 130 mm Optical Disk Cartridges for Information Interchange - Capacity: 2 Gbytes per Cartridge

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 143
scope:

This International Standard specifies

- the conditions for conformance testing and the Reference Drive;

- the environments in which the cartridges are to be operated and stored;

- the mechanical, physical and dimensional characteristics of the cartridge, so as to provide mechanical interchangeability betwe en data processing systems;

- the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used;

- the characteristics of the embossed information on the disk;

- the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk;

- the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.

This International Standard provides for interchange between optical disk drives. Together with a Standard for volume and file structure it provides for full data interchange between data processing systems.

Document History

March 1, 2000
Information technology - 130 mm optical disk cartridges for information interchange - Capacity: 2 Gbytes per cartridge
This International Standard specifies - the conditions for conformance testing and the Reference Drive; - the environments in which the cartridges are to be operated and stored; - the mechanical,...
CAN/CSA-ISO/IEC 13842-00
March 1, 2000
Information Technology - 130 mm Optical Disk Cartridges for Information Interchange - Capacity: 2 Gbytes per Cartridge
This International Standard specifies - the conditions for conformance testing and the Reference Drive; - the environments in which the cartridges are to be operated and stored; - the mechanical,...
March 1, 2000
Information Technology - 130 mm Optical Disk Cartridges for Information Interchange - Capacity: 2 Gbytes per Cartridge
This International Standard specifies - the conditions for conformance testing and the Reference Drive; - the environments in which the cartridges are to be operated and stored; - the mechanical,...
January 1, 2000
Information technology - 130 mm optical disk cartridges for information interchange - Capacity: 2 Gbytes per cartridge
This International Standard specifies - the conditions for conformance testing and the Reference Drive; - the environments in which the cartridges are to be operated and stored; - the mechanical,...
Advertisement