CSA - CAN/CSA-ISO/IEC 13842-00
Information Technology - 130 mm Optical Disk Cartridges for Information Interchange - Capacity: 2 Gbytes per Cartridge
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 143 |
scope:
This International Standard specifies
- the conditions for conformance testing and the Reference Drive;
- the environments in which the cartridges are to be operated and stored;
- the mechanical, physical and dimensional characteristics of the cartridge, so as to provide mechanical interchangeability betwe en data processing systems;
- the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used;
- the characteristics of the embossed information on the disk; - the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk; - the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.
This International Standard provides for interchange between optical disk drives. Together with a Standard for volume and file structure it provides for full data interchange between data processing systems
Document History