DOD - SMD 5962-38707

MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 12 June 2012
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 13, 2017
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-38707
June 12, 2012
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 27, 2004
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
March 8, 1994
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 5, 1993
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement