DLA - SMD-5962-38707 REV A

MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 March 1994
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MlL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LTC1044 Switched capacitor voltage converter 02 ICL7660 Switched capacitor voltage converter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can package P GDIP1-T8 or CDIP2-T8 8 Dual-in-line package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (V+): Device type 01 . . . . . . . . . . . . . . . . . . . . 9.5 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . 10.5 V dc Input voltage (BOOST, LV, and OSC) 2/ . . . . . . . . . . −0.3 V dc ≤ VIN ≤ V+ + 0.3 V dc Output short circuit duration (V+ ≤ 5.5 V dc) . . . . . . Continuous Current into LV pin . . . . . . . . . . . . . . . . . . . 20µA Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD) Device type 01 . . . . . . . . . . . . . . . . 242 mW Device type 02: Case outline P . . . . . . . . . . . . . . . . . . . 640 mW 3/ Case outline G . . . . . . . . . . . . . . . . . . . 533 mW 3/ Thermal resistance, junction-to-case (θJC). . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA); Case G . . . . . . . . . . . . . . . . . . . . . . . . 150°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . . 100°C/W Junction temperature(TJ) . . . . . . . . . . . . . . . . +150°C

Supply voltage range (V+): Device type 01 . . . . . . . . . . . . . . . . . . . . 1.5 V dc to 9.0 V dc Device type 02, RL = 10 kΩ, LV = open . . . . . . . . 3.0 V dc to 10.0 V dc Device type 02, RL = 10 kΩ, LV = GND . . . . . . . . . 1.5 V dc to 3.5 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 13, 2017
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 12, 2012
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 27, 2004
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-38707 REV A
March 8, 1994
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 5, 1993
MICROCIRCUIT, LINEAR, SWITCHED CAPACITOR VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement