DS/EN ISO 7371
Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods
inactive
| Organization: | DS |
| Publication Date: | 18 February 1997 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This International Standard specifies the essential characteristics for household refrigerators, with or without a cellar or low-temperature compartment, which are wholly factory assembled, and lays down the methods of test for the checking of these characteristics.
Document History
February 11, 1998
Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods - Amendment 1: Special compartments for the preservation of highly perishable foodstuffs
This amendment 1 to EN ISO 7371:1995 includes special compartments for the preservation of highly perishable foodstuffs, which is not covered in the original standard.
DS/EN ISO 7371
February 18, 1997
Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods
This International Standard specifies the essential characteristics for household refrigerators, with or without a cellar or low-temperature compartment, which are wholly factory assembled, and lays...