DS/EN ISO 7371/A1

Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods - Amendment 1: Special compartments for the preservation of highly perishable foodstuffs

inactive, Most Current
Organization: DS
Publication Date: 11 February 1998
Status: inactive
Page Count: 14
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This amendment 1 to EN ISO 7371:1995 includes special compartments for the preservation of highly perishable foodstuffs, which is not covered in the original standard.

Document History

DS/EN ISO 7371/A1
February 11, 1998
Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods - Amendment 1: Special compartments for the preservation of highly perishable foodstuffs
This amendment 1 to EN ISO 7371:1995 includes special compartments for the preservation of highly perishable foodstuffs, which is not covered in the original standard.
February 18, 1997
Household refrigerating appliances - Refrigerators with or without low-temperature compartment - Characteristics and test methods
This International Standard specifies the essential characteristics for household refrigerators, with or without a cellar or low-temperature compartment, which are wholly factory assembled, and lays...

References

Advertisement