CSA - CAN/CSA-C742-98

Performance of Automatic Ice-Makers and Ice Storage Bins

inactive
Organization: CSA
Publication Date: 1 September 1998
Status: inactive
Page Count: 23
scope:

This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg/d (measured at standard rating conditions). These machines produce cube, flake, crushed, or fragmented ice in either a batch or continuous process, as defined in Clause 2. They are electrically operated and designed for a 60 Hz operating current with nominal nameplate voltage. This Standard also applies to factory-made manual scoop-out ice storage bins. 

This Standard provides definitions, performance, test procedures, and methods for determining energy and water consumption and storage effectiveness, and specifies maximum energy consumption and minimum storage effectiveness of units.

This Standard applies to self-contained ice-makers that integrate the ice-making mechanism and storage compartment in one cabinet and to split-system ice-makers that have the ice-making mechanism and condensing unit in separate sections. Condensers may be air- or water-cooled in either the integral or the split-system type. Ice storage bins may be freestanding units or integral with the ice-maker.

This Standard does not apply to ice-makers installed in household refrigerators, refrigerator-freezers, or freezers, nor to automatic ice-dispensing machines or cold-plate drink dispensers.

The values given in Sl (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/24 h, measured at standard rating conditions. These machines produce cube, flake, crushed, nugget, or...
January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented...
January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/24 h, measured at standard rating conditions. These machines produce cube, flake, crushed, nugget, or...
January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/24 h, measured at standard rating conditions. These machines produce cube, flake, crushed, nugget, or...
December 1, 2008
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented...
January 1, 2008
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented...
CAN/CSA-C742-98
September 1, 1998
Performance of Automatic Ice-Makers and Ice Storage Bins
This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg/d (measured at standard rating conditions). These machines produce cube, flake, crushed, or...
September 1, 1998
Performance of Automatic Ice-Makers and Ice Storage Bins
This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg/d (measured at standard rating conditions). These machines produce cube, flake, crushed, or...
January 1, 1994
Performance of Automatic Ice-Makers and Ice Storage Bins
This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg (measured at standard rating conditions). These machines produce cube, flake, crushed or fragmented...

References

Advertisement