CSA - C742-15

Energy performance of automatic icemakers and ice storage bins

inactive
Organization: CSA
Publication Date: 1 January 2015
Status: inactive
Page Count: 25
scope:

This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented ice in batches or in a continuous process. They are electrically operated and are designed for a 60 Hz operating current with nominal nameplate voltage.

This Standard applies to freestanding and integral factory-made manual-scoop-out ice storage bins.

This Standard specifies requirements and test procedures for energy and water consumption and storage effectiveness.

This Standard applies to

(a) self-contained icemakers where the ice-making mechanism and storage compartment are integrated in one cabinet; and

(b) split-system icemakers that have the ice-making mechanism and condensing unit in separate sections.

NOTE: Condensers can be air- or water-cooled.

This Standard does not apply to

(a) icemakers installed in

(i) household refrigerators;

(ii) refrigerator-freezers; or

(iii) freezers;

(b) countertop models; or

(c) cold-plate drink dispensers.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/24 h, measured at standard rating conditions. These machines produce cube, flake, crushed, nugget, or...
C742-15
January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented...
January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/24 h, measured at standard rating conditions. These machines produce cube, flake, crushed, nugget, or...
January 1, 2015
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/24 h, measured at standard rating conditions. These machines produce cube, flake, crushed, nugget, or...
December 1, 2008
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented...
January 1, 2008
Energy performance of automatic icemakers and ice storage bins
This Standard applies to factory-made automatic icemakers with a capacity not exceeding 1814 kg/d, measured at standard rating conditions. These machines produce cube, flake, crushed, or fragmented...
September 1, 1998
Performance of Automatic Ice-Makers and Ice Storage Bins
This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg/d (measured at standard rating conditions). These machines produce cube, flake, crushed, or...
September 1, 1998
Performance of Automatic Ice-Makers and Ice Storage Bins
This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg/d (measured at standard rating conditions). These machines produce cube, flake, crushed, or...
January 1, 1994
Performance of Automatic Ice-Makers and Ice Storage Bins
This Standard applies to factory-made automatic ice-makers with a capacity between 23 and 1000 kg (measured at standard rating conditions). These machines produce cube, flake, crushed or fragmented...

References

Advertisement