ISO 13095

Surface Chemical Analysis - Atomic force microscopy - Procedure for in situ characterization of AFM probe shank profile used for nanostructure measurement

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 32
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard specifies two methods for characterizing the shape of an AFM probe tip, specifically the shank and approximate tip profiles. These methods project the profile of an AFM probe tip onto a given plane, and the characteristics of the probe shank are also projected onto that plane under defined operating conditions. The latter indicates the usefulness of a given probe for depth measurements in narrow trenches and similar profiles. This International Standard is applicable to the probes with radii greater than 5μ0, where μ0 is the uncertainty of the width of the ridge structure in the reference sample used to characterize the probe.

Document History

ISO 13095
July 15, 2014
Surface Chemical Analysis - Atomic force microscopy - Procedure for in situ characterization of AFM probe shank profile used for nanostructure measurement
This International Standard specifies two methods for characterizing the shape of an AFM probe tip, specifically the shank and approximate tip profiles. These methods project the profile of an AFM...

References

Advertisement