ISO 18418-1
Gasoline engines - Medium pressure liquid fuel supply connections - Part 1: 60° female cone connectors
| Organization: | ISO |
| Publication Date: | 15 November 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This part of ISO 18418 specifies the dimensional requirements of medium-pressure pipe end-connections for gasoline (spark-ignition) engine fuel injection equipment.
It is applicable to externally threaded end-connections having a 60° female cone (see Figure 1), as well as to the pipe end assemblies of medium-pressure fuel injection pipes with outside diameters of up to and including 10 mm (see Table 1).
Document History