ISO/IEC 29167-13

Information technology - Automatic identification and data capture techniques - Part 13: Crypto suite Grain-128A security services for air interface communications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: active
Page Count: 46
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the Crypto Suite for Grain-128A for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for Security for RFID devices that may be referred by ISO committees for air interface standards and application standards.

This part of ISO/IEC 29167 specifies a crypto suite for Grain-128A for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.

This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator may support one, subset, or all of the specified options, clearly stating what is supported.

Document History

ISO/IEC 29167-13
May 15, 2015
Information technology - Automatic identification and data capture techniques - Part 13: Crypto suite Grain-128A security services for air interface communications
This part of ISO/IEC 29167 defines the Crypto Suite for Grain-128A for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common...

References

Advertisement