ECIA - EIA/ECA-576

Resistors, Rectangular, Surface Mount Precision

inactive
Buy Now
Organization: ECIA
Publication Date: 1 May 2014
Status: inactive
Page Count: 18
scope:

This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of ± 50 PPM/°C and tighter and resistance tolerances of 1%, 0.5%, 0.25%, 0.1% and 0.05% for use in surface mounting applications using soldering techniques.

Typical Construction Characteristics

The termination shall include a leach-resistant barrier layer, made of nickel or an equivalent material. The barrier layer shall be covered with a layer of solderable material.

Document History

August 1, 2020
Resistors, Thin Film Rectangular SMD on Ceramic
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of ± 50 PPM/ºC and tighter and resistance tolerances of 1%, 0.5%, 0.25%, 0.1% and...
EIA/ECA-576
May 1, 2014
Resistors, Rectangular, Surface Mount Precision
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of ± 50 PPM/°C and tighter and resistance tolerances of 1%, 0.5%, 0.25%, 0.1% and...
September 1, 2005
Resistors, Rectangular, Surface Mount Precision
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of + 50 PPM/"C and lower and resistance tolerances of 1%, OS%, 0.25%, 0.1% and...
January 1, 1990
Resistors, Rectangular, Surface Mount, Precision
A description is not available for this item.
Advertisement