ECIA - EIA/ECA-576
Resistors, Rectangular, Surface Mount Precision
| Organization: | ECIA |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of + 50 PPM/"C and lower and resistance tolerances of 1%, OS%, 0.25%, 0.1% and 0.05% for use in surface mounting applications using soldering techniques.
Typical Construction Characteristics
The termination shall include a leach-resistant barrier layer, made of nickel or an equivalent material. The barrier layer shall be covered with a layer of solderable material.
Document History