ECIA - EIA/ECA-576

Resistors, Rectangular, Surface Mount, Precision

inactive
Buy Now
Organization: ECIA
Publication Date: 1 January 1990
Status: inactive
Page Count: 16

Document History

August 1, 2020
Resistors, Thin Film Rectangular SMD on Ceramic
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of ± 50 PPM/ºC and tighter and resistance tolerances of 1%, 0.5%, 0.25%, 0.1% and...
May 1, 2014
Resistors, Rectangular, Surface Mount Precision
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of ± 50 PPM/°C and tighter and resistance tolerances of 1%, 0.5%, 0.25%, 0.1% and...
September 1, 2005
Resistors, Rectangular, Surface Mount Precision
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of + 50 PPM/"C and lower and resistance tolerances of 1%, OS%, 0.25%, 0.1% and...
EIA/ECA-576
January 1, 1990
Resistors, Rectangular, Surface Mount, Precision
A description is not available for this item.
Advertisement