DOD - SMD 5962-96897

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 July 2014
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 13, 2020
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-96897
July 22, 2014
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 8, 2005
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 30, 2002
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON
A description is not available for this item.
December 17, 1997
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
January 13, 1997
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, HIGH VOLTAGE, MOSFET, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement