NPFC - MIL-PRF-85725
Rack, Integrated Avionics, Forced Air Cooled, General Specification for
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 30 July 2014 |
| Status: | active |
| Page Count: | 1 |
Document History
May 6, 2019
RACK, INTEGRATED AVIONICS, FORCED AIR COOLED, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-PRF-85725
July 30, 2014
Rack, Integrated Avionics, Forced Air Cooled, General Specification for
A description is not available for this item.
May 20, 1998
RACK, INTEGRATED AVIONICS, FORCED AIR COOLED, GENERAL SPECIFICATION FOR
These racks are required to withstand forward acceleration values of 4g's and sudden temperature changes from −57°C to +95°C (−70°F to +203°F), which exceed the requirements for commercial aircraft....
July 25, 1986
RACK, INTEGRATED AVIONICS, FORCED AIR COOLED, GENERAL SPECIFICATION FOR
This specification establishes requirements for the design, manufacture, and testing of forced-air-cooled integrated avionics racks, herein after referred to as racks. The racks will be designed to...