NAVY - MIL-PRF-85725A
RACK, INTEGRATED AVIONICS, FORCED AIR COOLED, GENERAL SPECIFICATION FOR
| Organization: | NAVY |
| Publication Date: | 20 May 1998 |
| Status: | active |
| Page Count: | 25 |
scope:
This specification covers forced-air-cooled, integrated avionics racks, herein after referred to as racks, used for various military avionics systems. The racks are designed to accommodate Standard Electronic Modules (SEMs) using multiple tiers.
intended Use:
These racks are required to withstand forward acceleration values of 4g's and sudden temperature changes from −57°C to +95°C (−70°F to +203°F), which exceed the requirements for... View More
Document History