GMNA - 9986184

Low MDI Urethane Acoustic Foam, Curative

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2014
Status: inactive
Page Count: 3
scope:

Material Description. This specification covers the chemical and physical requirements of the curative component of a two part polyurethane foam.

The acoustical foam system is comprised of a 24:1 mixture (by volume) of a polymeric Methylene Diphenyl Diisocyanate (MDI) prepolymer, 9986185, and a water/amine curative, 9986184. The mixture of 9986184 and 9986185 is identified as 9986183.

Symbols. Not applicable.

Applicability. Not applicable.

Remarks. Not applicable.

Document History

August 1, 2019
Low MDI Urethane Acoustic Foam, Curative
Material Description. This specification covers the chemical and physical requirements of the curative component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
9986184
July 1, 2014
Low MDI Urethane Acoustic Foam, Curative
Material Description. This specification covers the chemical and physical requirements of the curative component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
August 1, 2000
Low MDI Urethane Acoustical Foam, Curative
1 Scope This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas...

References

Advertisement