GMNA - 9986184
Low MDI Urethane Acoustical Foam, Curative
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 Scope
This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas such as A, B, and C pillars and engine compartment structures.
Document History
August 1, 2019
Low MDI Urethane Acoustic Foam, Curative
Material Description.
This specification covers the chemical and physical requirements of the curative component of a two part polyurethane foam.
The acoustical foam system is comprised of a 24:1...
July 1, 2014
Low MDI Urethane Acoustic Foam, Curative
Material Description. This specification covers the chemical and physical requirements of the curative component of a two part polyurethane foam.
The acoustical foam system is comprised of a 24:1...
9986184
August 1, 2000
Low MDI Urethane Acoustical Foam, Curative
1 Scope This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas...