DOD - SMD 5962-96844

MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 22 July 2014
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-96844
July 22, 2014
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
August 22, 2003
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
May 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...

References

Advertisement