DLA - SMD-5962-96844

MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 29 May 1996
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Accuracy Device type Generic number Circuit function (± 1.0 LSB) 01 SD-14591X2-112 90 V, 400 Hz, S/D converter, 14-Bit 5.2 minute 02 SD-14591X2-114 90 V, 400 Hz, S/D converter, 14-Bit 2.6 minute 03 SD-14591X3-112 90 V. 60 Hz, S/D converter, 14-Bit 5.2 minute 04 SD-14591X3-114 90 V, 60 Hz, S/D converter, 14-Bit 2.6 minute 05 SD-14592X2-112 90 V, 400 Hz, S/D converter, 16-Bit 5.2 minute 06 SD-14592X2-114 90 V, 400 Hz, S/D converter, 16-Bit 2.6 minute 07 SD-14592X2-115 90 V, 400 Hz, S/D converter, 16-Bit 1.3 minute 08 SD-14592X3-112 90 V, 60 Hz, S/D converter, 16-Bit 5.2 minute 09 SD-14592X3-114 90 V, 60 Hz, S/D converter, 16-Bit 2.6 minute 10 SD-14592X3-115 90 V, 60 Hz, S/D converter, 16-Bit 1.3 minute

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Flat pack

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.

Positive supply voltage (VCC) .......................... +18 V dc Logic supply voltage (VDD) ............................. +7.0 V dc Reference input voltage ................................ 130 V rms Digital input voltage range ........................... −0.3 V dc to +7.0 V dc Power dissipation, TC = +125°C (PD) .................... 720 mW Storage temperature range .............................. −65°C to + 150°C Lead temperature (soldering, 10 seconds) ............... +300° C Thermal resistance, junction-to-case (θJC) ............. 8.0° C/W Thermal resistance, junction-to-ambient (θJA) ............ 20° C/W

Positive supply voltage range (VCC) .................... +14.25 V dc to + 15.75 V dc Logic supply voltage range (VDD) ....................... +4.5 V dc to +5.5 V dc Case operating temperature range (TC) .................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 22, 2014
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
August 22, 2003
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-96844
May 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, 90 VOLT, SYNCHRO TO DIGITAL CONVERTER
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...

References

Advertisement