DOD - SMD 5962-13211
MICROCIRCUIT, LINEAR, BIPOLAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 9 July 2014 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications... View More
Document History