DOD - SMD 5962-13211

MICROCIRCUIT, LINEAR, BIPOLAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 February 2015
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 12, 2020
MICROCIRCUIT, LINEAR, BIPOLAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-13211
February 18, 2015
MICROCIRCUIT, LINEAR, BIPOLAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 9, 2014
MICROCIRCUIT, LINEAR, BIPOLAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 13, 2013
MICROCIRCUIT, LINEAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement