DLA - SMD-5962-91671 REV A
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, STEP-DOWN SWITCHING VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 June 1995 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class N microcircuits represent non-JAN class 8 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM1575-ADJ Positive, adjustable, step-down switching voltage regulator 02 LM1575HVADJ Positive, adjustable, step-down switching voltage regulator, high voltage
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-Tl6 or CDIP2-Tl6 16 Dual-in-line X See figure 1 4. Can Y See figure 1 5 Flange mount
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage (VIN): Device type 01 . . . . . . . . . . . . . . 45 V Device type 02 . . . . . . . . . . . . . . 63 V ON/OFF pin input voltage . . . . . . . . . . −0.3 V to +VIN Output voltage to ground (steady state) . . −1 V Power dissipation (PD) . . . . . . . . . . . . Internally limited Storage temperature range . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . .+150°C Lead temperature (soldering, 10 seconds) . . . +260°C Thermal resistance, junction-to-case (ΘJC): Case E . . . . . . . . . . . . . . . . . . .1.7°C/W at 1 W Case X . . . . . . . . . . . . . . . . . . . 3.3°C/W at 1 W Case Y . . . . . . . . . . . . . . . . . . . 3.8°C/W at 1 W Thermal resistance, junction-to-ambient (ΘJA): Case E . . . . . . . . . . . . . . . . . . . 67°C/W at 0.5 W, no air flow 28°C/W at 0.5 W, 500 LFPM Case X . . . . . . . . . . . . . . . . . . . 45°C/W at 0.5 W, no air flow 10°C/W at 0.5 W, 500 LFPM Case Y . . . . . . . . . . . . . . . . . . . 68°C/w at 0.5 W, no air flow 16°C/W at 0.5 W, 500 LFPM
Input voltage (VIN): Device type 01 . . . . . . . . . . . . . . . . 8 V to 40 V Device type 02 . . . . . . . . . . . . . . . . 8 V to 60 V Output voltage range (VOUT) . . . . . . . . . . 1.23 V to 37 V Ambient operating temperature range (TA) . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History