DLA - SMD-5962-91671

MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, STEP-DOWN SWITCHING VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 March 1993
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM1575-ADJ Positive, adjustable, step-down switching voltage regulator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP1-T16 or CDIP2-T16 16 dual-in-line X See figure 1 4 TO-3 can

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input supply voltage (+VIN) . . . . . . . . . . . . . . . . 40 V ON/OFF Pin input voltage . . . . . . . . . . . . . . . . . −1 V to +15 V Output voltage to ground (steady state) . . . . . . . . . . −1 V Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . 260°C Junction temperature.(TJ) . . . . . . . . . . . . . . . . . 150°C Power dissipation (PD) . . . . . . . . . . . . . . . . . . 1 W Thermal resistance, junction-to-case (θJC): Case outline E . . . . . . . . . . . . . . . . . . . . . 7.1°C/W Case outline X . . . . . . . . . . . . . . . . . . . . . 3.5°C/W Thermal resistance, junction-to-ambient (θJA)' Case outline E . . . . . . . . . . . . . . . . . . . . . . 89°C/W Case outline X . . . . . . . . . . . . . . . . . . . . . . 46°C/W

Input voltage range (+VIN) . . . . . . . . . . . . . . . . 7 V to 35 V Output voltage range (VOUT) . . . . . . . . . . . . . . . 1.23 V to 37 V Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 1, 2003
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, STEP-DOWN SWITCHING VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
December 26, 2000
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, STEP-DOWN SWITCHING VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 16, 1995
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, STEP-DOWN SWITCHING VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-91671
March 30, 1993
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, STEP-DOWN SWITCHING VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement