NPFC - MIL-S-19500/557
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N6796,2N6798, 2N6800, AND 2N6802 JANTX, JANTXV, JANS, JANHC AND JANKC
| Organization: | NPFC |
| Publication Date: | 11 January 1994 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the detail requirements for a N-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Two levels of product assurance are provided for each unencapsulated device type.
See figure 1, TO-205AF (formerly TO-39) and figures 2, 3 and 6.4 for JANHC and JANKC die dimensions.
Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: NASA/Parts project Office (NPPO), NASA Goddard Space Flight Center, Code 311.A, Grennbelt, MD 20771-3917, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History