NPFC - MIL-PRF-19500/557
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N6796, 2N6796U, 2N6798, 2N6798U, 2N6800, 2N6800U, 2N6802, AND 2N6802U JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 9 December 1997 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each encapsulated device type.
See figure 1, TO-205AF (formerly TO-39), figure 3 (LCC), and figure 4 for JANHC and JANKC die dimensions.
Unless otherwise specified, TA = +25° C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History