DLA - SMD-5962-91576 REV B

MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 June 1996
Status: inactive
Page Count: 29
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high reliability (device classes M and Q), and non-traditional military (device class N) with a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". For device class N, the user is cautioned to assure that the device is appropriate for the application environment. When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes N, Q, and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 87C52 8-bit microcontroller with 8k-bytes EPROM memory (3.5 to 12 MHz) 02 87C52-16 8-bit microcontroller with 8k-bytes EPROM memory (3.5 to 16 MHz) 03 87C52 8-bit microcontroller with 8k-bytes of one time programmable EPROM memory (3.5 - 12 MHz) 04 87C52-16 8-bit microcontroller with 8k-bytes of one time programmable EPROM memory (3.5 - 16 MHz) 05 87C52 8-bit microcontroller with 8k-bytes of one time programmable EPROM memory (3.5 - 12 MHz) 06 87C52-16 8-bit microcontroller with 8k-bytes of one time programmable EPROM memory (3.5 - 16 MHz)

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 N Certification and qualification to MIL-I-38535 with a non-traditional performance environment 1/ Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style M GQCC1-J44 44 J lead chip carrier 2/ Q GDIP1-T40 or CDIP2-T40 40 Dual-in-line package 2/ U CQCC1-N44 44 Square leadless chip carrier 2/ X MS-011-AC 3/ 40 Plastic dual-line-line package Y MS-018-AC 3/ 44 Plastic J-leaded chip carrier

The Lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes N, Q, and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B and C are considered acceptable and interchangeable without preference.

Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Voltage on E A/VPP pin to VSS range - - - - - - - - - - - 0 V dc to +13.0 V dc Voltage on any pin to VSS range - - - - - - - - - - - - −0.5 V dc to +6.5 V dc Input, output current on any two pins - - - - - - - - - - ±10 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - 1.5 W Maximum junction temperature (TJ) - - - - - - - - - - - - +200°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, Junction-to-case (θJC): Case outline X - - - - - - - - - - - - - - - - -- - - 15°C/W Case outline Y - - - - - - - - - - - - - - - - -- - - 14°C/W Case outline M, Q, and U - - - - - - - - - - - - -- - - See MIL-STD-1835

Supply Voltage (VCC)- - - - - - - - - - - - - - - - - - - 5.0 V dc ±10% Case operating temperature range (TC): Devices 01 - 04 - - - - - - - - - - - - - - - -- - - - −55°C to +125°C Devices 05 and 06 - - - - - - - - - - - - - - -- - - - −40°C to +85°C Maximum input low voltage(except [E bar][A bar]) - - - - - - - - - - - 0.2 VCC − 0.25 V Maximum input low voltage ([E bar][A bar]) - - - - - - - - - - - - - - 0.2 VCC − 0.45 V Minimum input high voltage (except XTAL1, RESET) - - - - - 0 2 VCC + 1.1 V Minimum input high voltage (XTAL1, RESET) - - - - - - - - 0.7 VCC + 0.2 V

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 12, 2020
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance...
November 6, 2012
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment...
June 15, 2006
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment...
SMD-5962-91576 REV B
June 26, 1996
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...
March 9, 1992
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
September 11, 1991
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
A description is not available for this item.

References

Advertisement