DLA - SMD-5962-91576 REV C

MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 June 2006
Status: inactive
Page Count: 29
scope:

This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 12, 2020
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance...
November 6, 2012
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment...
SMD-5962-91576 REV C
June 15, 2006
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment...
June 26, 1996
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...
March 9, 1992
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
September 11, 1991
MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 8K BYTES EPROM MEMORY, MONLITHIC SILICON
A description is not available for this item.

References

Advertisement