DOD - SMD 5962-91610

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT D FLIP-FLOP, POSITIVE EDGE TRIGGERED, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 January 2007
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 23, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT D FLIP-FLOP, POSITIVE EDGE TRIGGERED, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This draw ing documents tw o product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
August 6, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT D FLIP-FLOP, POSITIVE EDGE TRIGGERED, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-91610
January 24, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT D FLIP-FLOP, POSITIVE EDGE TRIGGERED, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 1, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT D FLIP-FLOP, POSITIVE EDGE TRIGGERED, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 1, 1991
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 9-BIT D FLIP-FLOP, POSITIVE EDGE TRIGGERED, WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement