DS/EN 50123-5

Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems

inactive
Organization: DS
Publication Date: 30 September 1997
Status: inactive
Page Count: 36
ICS Code (Electric traction equipment): 29.280
scope:

Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one or more nonlinear resistors which may be in series with single or multiple spark gaps. Low-voltage limiters are covered under 5 of this EN 50123-5. These are protective devices mainly used to connect certain portions of the circuit, in case of voltages exceeding,because of an abnormal situation,a predetermined limited value. They are not used in general to provide surge protection.

Document History

August 29, 2003
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Clauses 1, 2, 3 and 4 of this Standard cover particular requirements for surge arresters (following named arresters) for specific use in fixed installations of d.c. traction systems. These are surge...
October 11, 1999
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
The filter consists of a surge arrester, a capacitor in series with charge and discharge resistors upstream and downstream of the capacitor. The use of this filter is to limit voltage surges....
DS/EN 50123-5
September 30, 1997
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
Advertisement