DS/EN 50123-5

Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems

inactive, Most Current
Organization: DS
Publication Date: 29 August 2003
Status: inactive
Page Count: 38
ICS Code (Electric traction equipment): 29.280
scope:

Clauses 1, 2, 3 and 4 of this Standard cover particular requirements for surge arresters (following named arresters) for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one or more non-linear resistors which may be in series with single or multiple spark gaps. Low-voltage limiters are covered under clause 5. These are protective devices mainly used in fixed installations of d.c. traction systems to connect certain portions of the circuit, when, owing to an abnormal situation, the voltage across the device exceeds a predetermined limited value. They may be associated with other devices such as contactors for self-restoring arrangements. They are not used in general to provide surge protection. The following are the main uses of low-voltage limiters (LVL): - connection to the rail of metallic masses; - protection of rail circuits; - earthing of rails in the substation; - protection of cathodic circuits; - protection of cable shields.

Document History

DS/EN 50123-5
August 29, 2003
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Clauses 1, 2, 3 and 4 of this Standard cover particular requirements for surge arresters (following named arresters) for specific use in fixed installations of d.c. traction systems. These are surge...
October 11, 1999
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
The filter consists of a surge arrester, a capacitor in series with charge and discharge resistors upstream and downstream of the capacitor. The use of this filter is to limit voltage surges....
September 30, 1997
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...

References

Advertisement