DS/EN 50123-5/A1

Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems

inactive
Organization: DS
Publication Date: 11 October 1999
Status: inactive
Page Count: 9
ICS Code (Electric traction equipment): 29.280
scope:

The filter consists of a surge arrester, a capacitor in series with charge and discharge resistors upstream and downstream of the capacitor. The use of this filter is to limit voltage surges. Alternative methods are acceptable, subject to agreement between purchaser and supplier. The filter may be requested suitable for outdoor or indoor mounting. The applicable parameters of the protection should be chosen should be chosen by the designer of the protection and approved by the purchaser.

Document History

August 29, 2003
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Clauses 1, 2, 3 and 4 of this Standard cover particular requirements for surge arresters (following named arresters) for specific use in fixed installations of d.c. traction systems. These are surge...
DS/EN 50123-5/A1
October 11, 1999
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
The filter consists of a surge arrester, a capacitor in series with charge and discharge resistors upstream and downstream of the capacitor. The use of this filter is to limit voltage surges....
September 30, 1997
Railway applications - Fixed installations - D.C. switchgear - Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
Divisions 1, 2, 3, and 4 of EN 50123-5 cover particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. These are surge arresters consisting of one...
Advertisement