IEC 60216-5
Guide for the Determination of Thermal Endurance Properties of Electrical Insulating Materials Part 5: Guidelines for the Application of Thermal Endurance Characteristics
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 19 |
Document History
November 1, 2022
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative temperature index (RTI) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with...
December 1, 2009
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
March 1, 2008
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance...
January 1, 2003
Electrical Insulating Materials - Thermal Endurance Properties - Part 5: Determination of Relative Thermal Endurance Index (RTE) of an Insulating Material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance...
IEC 60216-5
January 1, 1990
Guide for the Determination of Thermal Endurance Properties of Electrical Insulating Materials Part 5: Guidelines for the Application of Thermal Endurance Characteristics
A description is not available for this item.