IEC 60216-5

Electrical Insulating Materials - Thermal Endurance Properties - Part 5: Determination of Relative Thermal Endurance Index (RTE) of an Insulating Material

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2003
Status: inactive
Page Count: 48
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2. The calculation procedures are supplementary to those of IEC 60216-3.

Guidance is also given for assessment of thermal ageing after a single fixed time and temperature, without extrapolation.

The experimental data may in principle be obtained using destructive, non-destructive or proof tests, although destructive tests have been much more extensively employed. Data obtained from non-destructive or proof tests may be "censored", in that measurement of times taken to reach the endpoint may have been terminated at some point after the median time but before all specimens have reached end-point (see 3.1 of IEC 60216-3).

Guidance is given for preliminary assignment of a material to an insulation class, based upon the thermal ageing performance.

Document History

November 1, 2022
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative temperature index (RTI) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with...
December 1, 2009
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
March 1, 2008
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance...
IEC 60216-5
January 1, 2003
Electrical Insulating Materials - Thermal Endurance Properties - Part 5: Determination of Relative Thermal Endurance Index (RTE) of an Insulating Material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance...
January 1, 1990
Guide for the Determination of Thermal Endurance Properties of Electrical Insulating Materials Part 5: Guidelines for the Application of Thermal Endurance Characteristics
A description is not available for this item.

References

Advertisement