IEC 60216-5

Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2009
Status: active
Page Count: 3
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Electrical engineering in general): 29.020

Document History

November 1, 2022
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative temperature index (RTI) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with...
IEC 60216-5
December 1, 2009
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
A description is not available for this item.
March 1, 2008
Electrical insulating materials – Thermal endurance properties – Part 5: Determination of relative thermal endurance index (RTE) of an insulating material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance...
January 1, 2003
Electrical Insulating Materials - Thermal Endurance Properties - Part 5: Determination of Relative Thermal Endurance Index (RTE) of an Insulating Material
This part of IEC 60216 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance...
January 1, 1990
Guide for the Determination of Thermal Endurance Properties of Electrical Insulating Materials Part 5: Guidelines for the Application of Thermal Endurance Characteristics
A description is not available for this item.

References

Advertisement